DSF/PREN ISO/ASTM 52926-5
Additive Manufacturing of metals – Qualification principles – Part 5: Qualification of operators for DED-Arc (ISO/ASTM DIS 52926-5:2022)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of machine operators, the activities and procedures regardless the process used in the part production
Document History
November 30, 2023
Additive manufacturing of metals – Qualification principles – Part 5: Qualification of operators for DED-Arc (ISO/ASTM 52926-5:2023)
This document identifies the capabilities and responsibilities required for the qualification of the AM operators on the field of the additive manufacturing technologies dealing with metallic parts...
DSF/PREN ISO/ASTM 52926-5
Additive Manufacturing of metals – Qualification principles – Part 5: Qualification of operators for DED-Arc (ISO/ASTM DIS 52926-5:2022)
This ISO specifies personnel qualification requirements for manufacturing centres in which additive manufacturing processes are used. This ISO defines general criteria for the qualification of...