DLA - A-A-59163B
INSULATION TAPE, ELECTRICAL, SELF-ADHERING UNSUPPORTED SILICONE RUBBER
active, Most Current
| Organization: | DLA |
| Publication Date: | 14 February 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
This commercial item description (CID) covers unsupported silicone rubber insulation tape which will adhere to itself at room temperature. The insulation tape is suitable for use at temperatures from -90 °C to 260 °C.
Document History
A-A-59163B
February 14, 2022
INSULATION TAPE, ELECTRICAL, SELF-ADHERING UNSUPPORTED SILICONE RUBBER
This commercial item description (CID) covers unsupported silicone rubber insulation tape which will adhere to itself at room temperature. The insulation tape is suitable for use at temperatures from...
February 10, 2020
INSULATION TAPE, ELECTRICAL, SELF-ADHERING UNSUPPORTED SILICONE RUBBER
A description is not available for this item.
October 14, 2015
Insulation Tape, Electrical, Self-Adhering Unsupported Silicone Rubber
A description is not available for this item.
November 5, 2010
INSULATION TAPE, ELECTRICAL, SELF-ADHERING UNSUPPORTED SILICONE RUBBER
This commercial item description (CID) covers unsupported silicone rubber insulation tape which will adhere to itself at room temperature. The insulation tape is suitable for use at temperatures from...
February 26, 2009
Insulation Tape, Electrical, Self Adhering Unsupported Silicone Rubber
A description is not available for this item.
January 23, 2004
INSULATION TAPE, ELECTRICAL, SELF ADHERING UNSUPPORTED SILICONE RUBBER
A description is not available for this item.
February 13, 1998
INSULATION TAPE, ELECTRICAL, SELF ADHERING UNSUPPORTED SILICONE RUBBER
This commercial item description (CID) covers unsupported silicone rubber tape which will adhere to itself at room temperature. The tape is suitable for use at temperatures from −90°C to 260°C.