NEN-EN 12697-7

Bituminous mixtures - Test methods - Part 7: Determination of the bulk density of bituminous specimens by gamma rays

inactive
Organization: NEN
Publication Date: 1 December 2020
Status: inactive
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench.

This method applies to cylindrical specimens or blocks, prepared in a laboratory or cut from a pavement, the thickness and the mass absorption coefficient which is a function of the chemical composition are known. The thickness of the specimen body traversed by the radiation shall be between 30 mm and 300 mm.

The method cannot be applied to materials containing slags, with variable metal content or chemical composition.

NOTE Material containing metal or chemical compositions can affect the absorption of gamma rays.

Document History

February 1, 2022
Bituminous mixtures - Test methods - Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or...
NEN-EN 12697-7
December 1, 2020
Bituminous mixtures - Test methods - Part 7: Determination of the bulk density of bituminous specimens by gamma rays
This document specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. This method applies to cylindrical specimens or blocks,...
May 1, 2014
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
NEN-EN 12697-7 specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. The applicability of this European Standard is described in...
October 1, 2013
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of bulk density of bituminous specimens by gamma rays
NEN-EN 12697-7 specifies a method for measuring the bulk density of pavement mixtures using a transmission-type gamma radiation test bench. The applicability of this European Standard is described in...
October 1, 2002
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of the bulk density of bituminous specimens by gamma ray
Defines a method for measuring the bulk density of pavement materials using a transmission-type gamma radiation test bench.
February 1, 1997
Bituminous mixtures - Test methods for hot mix asphalt - Part 7: Determination of the bulk density of bituminous specimens by gamma ray
Defines a method for measuring the bulk density of pavement materials using a transmission-type gamma radiation test bench.

References

Advertisement