NEN-EN 13049

Windows - Soft and heavy body impact - Test method, safety requirements and classification

inactive
Organization: NEN
Publication Date: 1 February 2022
Status: inactive
Page Count: 10
ICS Code (Doors and windows): 91.060.50
scope:

This document specifies the test method, safety requirements and classification when determining the effect on a window or pedestrian doorset impacted with a soft and heavy body. Any secondary moving sashes, casements, leaves, mullions, transoms, T-connectors or fixed lights which may be mounted internally to the main casements or sashes, shall also be similarly tested.

The test applies to all infill of whatever materials including glass. It is not intended to classify the strength of the glass when used as an infill. It is intended to assess the interactions between all components of a window or pedestrian doorset with particular regard to safety in use.

NOTE 1 The test method is aimed for glazed pedestrian doorsets with injury risk, but can also be used for other types of pedestrian doorsets if requested by the client.

NOTE 2 For the classification of glass see EN 12600. The test has been devised to suit all window or pedestrian doorset types, configurations and materials.

Document History

October 1, 2023
Windows and doors - Soft and heavy body impact - Test method, safety requirements and classification
This document specifies the test method, safety requirements and classification when determining the effect on a complete window or pedestrian doorset impacted with a soft and heavy body. Any...
NEN-EN 13049
February 1, 2022
Windows - Soft and heavy body impact - Test method, safety requirements and classification
This document specifies the test method, safety requirements and classification when determining the effect on a window or pedestrian doorset impacted with a soft and heavy body. Any secondary moving...
June 1, 2003
Windows - Soft and heavy body impact - Test method, safety requirements and classification
This European Standard specifies the test method, safety requirements and classification when determining the effect on a window impacted with a soft and heavy body. Any secondary moving sashes,...
November 1, 1997
Windows - Soft and heavy body impact - Test method, Safety requirements and classification
This European Standard specifies the test method, safety requirements and classification when determining the effect on a window impacted with a soft and heavy body. Any secondary moving sashes,...

References

Advertisement