FORD - WSK-M4G70-C

SEALER, POLYVINYL CHLORIDE FOAM, PLASTISOL, HEAT CURING, FASTENERS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 1 February 2022
Status: active
Page Count: 3
scope:

The material defined by this specification is a polyvinyl chloride based sealer which can be made to expand to a cellular structure when heat cured. The amount of expansion is chosen for each application. Heat curing will be performed by the supplier and delivered to Ford in the finished state.

Document History

WSK-M4G70-C
February 1, 2022
SEALER, POLYVINYL CHLORIDE FOAM, PLASTISOL, HEAT CURING, FASTENERS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyvinyl chloride based sealer which can be made to expand to a cellular structure when heat cured. The amount of expansion is chosen for each...
December 3, 1990
SEALER, POLYVINYL CHLORIDE FOAM, PLASTISOL, HEAT CURING
1. SCOPE The material defined by this specification is a polyvinyl chloride based sealer which expands to a cellular structure when heat cured.

References

Advertisement