FORD - WSK-M6J172-A1

REPAIR PRIMER FILLER, TWO PACK, AIR DRYING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 16 February 2022
Status: active
Page Count: 4
scope:

The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with the appropriate hardener in the ratio suggested by the supplier.

Document History

WSK-M6J172-A1
February 16, 2022
REPAIR PRIMER FILLER, TWO PACK, AIR DRYING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with the...
December 10, 1993
REPAIR PRIMER FILLER, TWO PACK, AIR DRYING
1. SCOPE The material defined by this specification is an acrylic based component forming part of a two pack airdrying or forced drying refinishing primer system. It is to be used in combination with...

References

Advertisement