FORD - WSA-M1C246-A

GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 1/2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 1 February 2022
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a NLGI 1/2 grease consisting of a polyalkylene glycol base and a special lithium soap to give the desired characteristics of control lubricating.

Document History

February 3, 2023
GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 1/2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1/2 grease consisting of a polyalkylene glycol base and a special lithium soap to give the desired characteristics of control lubricating.
WSA-M1C246-A
February 1, 2022
GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 1/2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1/2 grease consisting of a polyalkylene glycol base and a special lithium soap to give the desired characteristics of control lubricating.
November 18, 2010
GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 1/2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1/2 grease consisting of a polyalkylene glycol base and a special lithium soap to give the desired characteristics of control lubricating.
April 30, 2004
GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a NLGI 2 grease consisting of a polyalkylene glycol base and lithium to give the desired characteristics of control lubricating.
October 28, 1994
GREASE, CONTROL LUBRICATING, SYNTHETIC OIL, NLGI 2
1. SCOPE The material defined by this specification is a NLGI 2 grease consisting of a polyalkylene glycol base and lithium to give the desired characteristics of control lubricating.

References

Advertisement