JSA - JIS Z 2254
Metallic materials –– Sheet and strip –– Determination of plastic strain ratio
| Organization: | JSA |
| Publication Date: | 20 July 2021 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This Standard specifies a method for determining the plastic strain ratio of flat products (sheet and strip) made of metallic materials.
It also provides in Annex JA the details of the natural oscillation method that can be used for determining the plastic strain ratio of sheet or strip in coil of other metallic materials than stainless steel.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 10113:2020 Metallic materials - Sheet and strip - Determination of plastic strain ratio(MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History