JSA - JIS Z 3234

Materials for resistance welding electrodes and ancillary equipment

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 25
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the characteristics of materials for resistance welding electrodes and ancillary equipment (hereafter referred to as electrode materials).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 5182 : 2016 Resistance welding - Materials for electrodes and ancillary equipment (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS Z 3234
March 22, 2021
Materials for resistance welding electrodes and ancillary equipment
This Standard specifies the characteristics of materials for resistance welding electrodes and ancillary equipment (hereafter referred to as electrode materials). NOTE The International Standard...
March 20, 1999
Copper Alloys for Resistance Welding Electrode
A description is not available for this item.
June 1, 1992
Copper Alloys for Resistance Welding Electrode
A description is not available for this item.

References

Advertisement