SNV - SN EN 613
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy.This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91 appliances (see 4.2) and those that:-
Document History
SN EN 613
January 1, 2022
Independent closed-fronted gas-fired type B11, type C11, type C31 and type C91 heaters
This document specifies the requirements and test methods for the construction, safety, marking and rational use of energy.This document is applicable to types B11AS, B11BS, B11CS, C11, C31 and C91...
April 1, 2003
Independent gas-fired convection heaters; Amendment A1
A description is not available for this item.