ACI - SPEC-548.16 IN-LB
Epoxy and Aggregate High Friction Surface on Concrete—Specification
| Organization: | ACI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 12 |
scope:
This Specification covers the production and installation of a high-friction surface treatment (HFST) on asphalt and concrete pavements by the application of epoxy or methyl methacrylate resin binder and broadcast aggregate as indicated in the Contract Documents.
This Specification is incorporated by Contract Documents and provides requirements for the Contractor.
This Specification governs for construction within its scope, except project-specific Contract Documents govern if there is a conflict.
This Specification governs if there is a conflict with referenced material and testing standards.
Contractor is permitted to submit written alternatives to any provision in this Specification for consideration.
Do not use this Specification in conjunction with ACI 301, ACI 350.5, or ACI 530.11 unless Contract Documents state that this Specification governs for Work covered by 1.1.1.
Ignore provisions of this specification that are not applicable to the Work.
Values in this Specification are stated in inch-pound units. A companion specification in SI units is available.
The Notes to Specifier are not part of this Specification.
Document History