SNV - SN EN ISO 527-4
Plastics - Determination of tensile properties - Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1.
NOTE 1 Unidirectional reinforced materials are covered by ISO 527-5.
The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus, Poisson's ratios and other aspects of the tensile stress-strain relationship under the defined conditions.
The test method is suitable for use with the following materials:
- fibre-reinforced thermosetting and thermoplastic composites incorporating non-unidirectional reinforcements such as mats, woven fabrics, woven rovings, chopped strands, combinations of such reinforcements, hybrids, rovings, short or milled fibres or preimpregnated materials (prepregs);
NOTE 2 Injection moulded specimens are covered by ISO 527-2.
- combinations of the above with unidirectional reinforcements and multidirectional reinforced materials constructed from unidirectional layers, provided such laminates are symmetrical;
NOTE 3 Materials with completely or mainly unidirectional reinforcements are covered by ISO 527-5.
- finished products made from materials mentioned above.
The reinforcement fibres covered include glass fibres, carbon fibres, aramid fibres and other similar fibres.
Document History