SNV - SN EN ISO/IEC 27007

Information security, cybersecurity and privacy protection - Guidelines for information security management systems auditing

active, Most Current
Organization: SNV
Publication Date: 1 January 2022
Status: active
Page Count: 51
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (IT Security): 35.030
scope:

ISO/IEC 27007 provides guidance on managing an information security management system (ISMS) audit programme, on conducting audits, and on the competence of ISMS auditors, in addition to the guidance contained in ISO 19011:2011.ISO/IEC 27007 is applicable to those needing to understand or conduct internal or external audits of an ISMS or to manage an ISMS audit programme.

Document History

SN EN ISO/IEC 27007
January 1, 2022
Information security, cybersecurity and privacy protection - Guidelines for information security management systems auditing
ISO/IEC 27007 provides guidance on managing an information security management system (ISMS) audit programme, on conducting audits, and on the competence of ISMS auditors, in addition to the guidance...

References

Advertisement