SNV - SN EN 15609

LPG equipment and accessories - LPG propulsion systems for boats, yachts and other watercraft - Installation requirements

active, Most Current
Organization: SNV
Publication Date: 1 January 2022
Status: active
Page Count: 47
ICS Code (Small craft): 47.080
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This document specifies the installation requirements for LPG propulsion systems on watercraft with hull lengths less than or equal to 24 m, as defined in EN ISO 8666 [11]. This document does not cover appliances with directly attached gas cylinders, such as portable self-contained camping stoves and portable gas lamps.

Document History

SN EN 15609
January 1, 2022
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other watercraft - Installation requirements
This document specifies the installation requirements for LPG propulsion systems on watercraft with hull lengths less than or equal to 24 m, as defined in EN ISO 8666 [11]. This document does not...
July 1, 2012
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft
This European Standard specifies the requirements for LPG propulsion systems on craft with hull lengths less than or equal to 24 m, including those defined by Directive 94/25/EC. This European...
February 1, 2009
LPG equipment and accessories - LPG propulsion systems for boats, yachts and other craft - Installation requirements
A description is not available for this item.

References

Advertisement