DLA - DSCC-VID-V62/16617 REV A

MICROCIRCUIT, LINEAR, 1 pC CHARGE INJECTION, 100 pA LEAKAGE, CMOS, ±5 V/5 V/3 V, QUAD SPST SWITCHES, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 18 February 2022
Status: active
Page Count: 17
scope:

Scope.

This drawing documents the general requirements of a high performance 1 pC Charge injection, 100 pA leakage, CMOS, ±5 V/5 V/3 V, quad SPST switches microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

DSCC-VID-V62/16617 REV A
February 18, 2022
MICROCIRCUIT, LINEAR, 1 pC CHARGE INJECTION, 100 pA LEAKAGE, CMOS, ±5 V/5 V/3 V, QUAD SPST SWITCHES, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 1 pC Charge injection, 100 pA leakage, CMOS, ±5 V/5 V/3 V, quad SPST switches microcircuit, with an operating temperature...
August 25, 2016
MICROCIRCUIT, LINEAR, 1 pC CHARGE INJECTION, 100 pA LEAKAGE, CMOS, ±5 V/5 V/3 V, QUAD SPST SWITCHES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 1 pC Charge Injection, 100 Pa Leakage, CMOS, ±5 V/5 V/3, Quad SPST Switches microcircuit, with an operating temperature range of...
Advertisement