CSA - C22.2 NO. 349:22

Power over ethernet (PoE) and connectors for communication systems

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 23
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This Standard applies to plugs and connectors intended for use in power over ethernet (PoE) technology systems rated 15W, 30W, 60W, and 100W, maximum 60 V dc, using IEEE 802.3af, 802.3at, and 802.3bt standards. These plugs and connectors are intended to be installed in power sourcing equipment, power devices, and similar PoE equipment, that are connected to branch circuits installed in accordance with Canadian Electrical Code, Part I.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

C22.2 NO. 349:22
January 1, 2022
Power over ethernet (PoE) and connectors for communication systems
This Standard applies to plugs and connectors intended for use in power over ethernet (PoE) technology systems rated 15W, 30W, 60W, and 100W, maximum 60 V dc, using IEEE 802.3af, 802.3at, and 802.3bt...

References

Advertisement