SNV - SN EN 15734-1+A1

Railway applications - Braking systems of high speed trains - Part 1: Requirements and definitions

active, Most Current
Organization: SNV
Publication Date: 1 January 2022
Status: active
Page Count: 55
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard describes the functionality, constraints, performance and operation of a brake system for use in high speed trains as described in the TSI High Speed Rolling Stock, operating on routes of the European railways and their infrastructure systems.The brake system requirements specified in this European Standard apply to trains that may operate at a maximum speed of up to 350 km/h on lines specifically built for high speed and define graduated values for deceleration related to four speed ranges (see Clause 6). This European Standard covers:-

Document History

SN EN 15734-1+A1
January 1, 2022
Railway applications - Braking systems of high speed trains - Part 1: Requirements and definitions
This European Standard describes the functionality, constraints, performance and operation of a brake system for use in high speed trains as described in the TSI High Speed Rolling Stock, operating...
August 1, 2013
Railway applications - Braking systems of high speed trains - Part 1: Requirements and definitions; Corrigendum AC
A description is not available for this item.
February 1, 2011
Railway applications - Braking systems of high speed trains - Part 1: Requirements and definitions
This European Standard describes the functionality, constraints, performance and operation of a brake system for use in high speed trains as described in the TSI High Speed Rolling Stock, operating...

References

Advertisement