SNV - SN EN 16228-6+A1
Drilling and foundation equipment - Safety - Part 6: Jetting, grouting and injection equipment
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This European Standard, together with part 1, deals with all significant hazards for jetting, grouting and injection equipment when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer associated with the whole life time of the machine (see Clause 4).
The requirements of this part are complementary to the common requirements formulated in EN 16228-1:2014+A1:2021
This document does not repeat the requirements from EN 16228-1:2014+A1:2021
Rigs for drilling, vibrating, pile driving, to be used for preparing holes for these applications are covered by EN 16228-2:2014+A1:2021
Jetting, grouting and injection equipment is used in the preparation, transfer and application of grouting materials used for either:
- the improvement of ground condition; or
- the filling of voids e.g. around piles or ground anchors.
Jetting, grouting and injection equipment are constituted by all equipment and installations, operated by hand or electrically, pneumatically, mechanically or hydraulically powered, necessary for the following:
- mixing, storing, measuring and pumping of substances (cement suspension, mortar or chemical liquids/mixtures);
- jetting, grouting and injection processes (of/into subsoil) with low, medium or high pressure or vacuum systems;
- all control systems, electrical or mechanical pressure and flow recorders, for monitoring the grouting;
- all jetting, grouting and injection accessories, such as: special tools, lances, rods, sockets, packers, retention clamps and swivel hooks.
This document does not apply to machines and equipment for conveying, spraying and placing concrete and mortar (covered by EN 12001).
This document does not deal with jetting, grouting or injection units intended to use products that generate toxic gases.
Document History