CSA - C22.2 NO. 59.2-M1986
Supplemental Fuses; Industrial Products
inactive, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This Standard applies to fuses rated 60 A or less, 600 V or less, intended only for supplementary overcurrent protection where branch circuit or equivalent applications are not involved, and for use for the protection of electrical and electronic equipment in non-hazardous indoor locations.
Document History
C22.2 NO. 59.2-M1986
January 1, 1986
Supplemental Fuses; Industrial Products
This Standard applies to fuses rated 60 A or less, 600 V or less, intended only for supplementary overcurrent protection where branch circuit or equivalent applications are not involved, and for use...