DS/ISO 12856-3

Railway applications – Polymeric composite sleepers, bearers and transoms – Part 3: General requirements

active, Most Current
Organization: DS
Publication Date: 21 February 2022
Status: active
Page Count: 52
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Rails and railway components): 45.080
scope:

This document specifies general requirements of polymeric composite railway sleepers. It is applicable to the sleepers, bearers and transoms to be installed in all tracks (both heavy and urban rail) with or without ballast.

Document History

DS/ISO 12856-3
February 21, 2022
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 3: General requirements
This document specifies general requirements of polymeric composite railway sleepers. It is applicable to the sleepers, bearers and transoms to be installed in all tracks (both heavy and urban rail)...
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 3: General requirements
This part of ISO 12856 specifies general requirements of polymeric composite railway sleepers. It is applicable to the sleepers, bearers and transoms to be installed in all tracks (both heavy and...
Advertisement