DS/EN ISO 11339
Adhesives – T-peel test for flexible-to-flexible bonded assemblies (ISO 11339:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 21 February 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a T‑peel test for the determination of the peel resistance of an adhesive by measuring the peeling force of a T‑shaped bonded assembly of two flexible adherends. This test procedure does not provide design information. NOTE - This method was originally developed for use with metal adherends but other, flexible, adherends can also be used.
Document History
DS/EN ISO 11339
February 21, 2022
Adhesives – T-peel test for flexible-to-flexible bonded assemblies (ISO 11339:2022)
This document specifies a T‑peel test for the determination of the peel resistance of an adhesive by measuring the peeling force of a T‑shaped bonded assembly of two flexible adherends. This test...
April 15, 2010
Adhesives – T-peel test for flexible-to-flexible bonded assemblies
This International Standard specifies a T-peel test for the determination of the peel strength of an adhesive by measuring the peeling force of a T-shaped bonded assembly of two flexible adherends....
July 3, 2005
Adhesives - T-peel test for flexible-to-flexible bonded assemblies
This document specifies a T-peel test for the determination of the peel strength of an adhesive by measuring the peeling force of a T-shaped bonded assembly of two flexible adherends. This test...
Adhesives - T-peel test for flexible-to-flexible bonded assemblies (ISO/FDIS 11339:2009)
This International Standard specifies a T-peel test for the determination of the peel strength of an adhesive by measuring the peeling force of a T-shaped bonded assembly of two flexible adherends....
Adhesives – T-peel test for flexible-to-flexible bonded assemblies (ISO/FDIS 11339:2021)
This document specifies a T‑peel test for the determination of the peel resistance of an adhesive by measuring the peeling force of a T‑shaped bonded assembly of two flexible adherends. This test...