DS/ETSI EN 300 338-8 V1.1.1

Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 8: Enabling DSC radio equipment with remote control capabilities

active, Most Current
Organization: DS
Publication Date: 21 February 2022
Status: active
Page Count: 96
scope:

The present document states minimum requirements for GMDSS radiocommunication equipment using Digital Selective Calling (DSC) Class A [2], with the capability to fully operate handling of the automated procedures defined in part 2 of this multi-part deliverable, see ETSI EN 300 338-2 [2] from a remote position such as a central HMI. In addition other proprietary control interfaces may apply to support full remote control of other DSC EQUIPMENT functions. Such proprietary control interfaces (whether based on proprietary IEC 61162-1 [3] sentences or other protocols) are not part of the present document, and may co-exist with the requirements in the present document.

Document History

DS/ETSI EN 300 338-8 V1.1.1
February 21, 2022
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 8: Enabling DSC radio equipment with remote control capabilities
The present document states minimum requirements for GMDSS radiocommunication equipment using Digital Selective Calling (DSC) Class A [2], with the capability to fully operate handling of the...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 8: Enabling DSC radio equipment with remote control capabilities
A description is not available for this item.
Advertisement