NPFC - A-A-59112
SPECTRUM ANALYZER 100 HZ TO 1.8 GHZ
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 7 July 1997 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID describes a solid state, internal preselection, programmable, 10 Hz resolution bandwidth, 100 Hz to 1.8 GHz, spectrum analyzer with internal tracking generator. This CID is meant as a minimum requirement for the spectrum analyzer in which only those manufacturers that meet or surpass the following requirements are qualified per this CID.
Document History
April 5, 2022
Spectrum Analyzer 100 HZ to 1.8 GHZ
A description is not available for this item.
March 21, 2017
Spectrum Analyzer 100 HZ to 1.8 GHZ
A description is not available for this item.
March 27, 2012
Spectrum Analyzer 100 HZ to 1.8 GHZ
This CID describes a solid state, internal preselection, programmable, 10 Hz resolution bandwidth, 100 Hz to 1.8 GHz spectrum analyzer with internal tracking generator. This CID is intended as a...
June 18, 2002
SPECTRUM ANALYZER 100 HZ TO 1.8 GHZ
This CID describes a solid state, internal preselection, programmable, 10 Hz resolution bandwidth, 100 Hz to 1.8 GHz spectrum analyzer with internal tracking generator. This CID is intended as a...
A-A-59112
July 7, 1997
SPECTRUM ANALYZER 100 HZ TO 1.8 GHZ
This CID describes a solid state, internal preselection, programmable, 10 Hz resolution bandwidth, 100 Hz to 1.8 GHz, spectrum analyzer with internal tracking generator. This CID is meant as a...