CEN - EN 2713-012
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 200 °C.
It is also possible to mark these cables by qualified compatible marking. These markings are in accordance with EN 3838.
Document History
EN 2713-012
February 1, 2022
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical...
March 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, single and multicore silver plated copper screened (spiral) and jacketed electrical cables for use in the on-board...