DSF/PREN 12046-2

Operating forces – Test method – Part 2: Doors

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Doors and windows): 91.060.50
scope:

This document is for hinged/pivoted and sliding doorsets with engaging fasteners (e.g. latches, deadbolts) for pedestrian use. This document defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware using a key or handle. It is only applicable to the manual operation of doorsets. These doorsets may include emergency or panic exit devices. The method of measuring the operating forces for pedestrian doorsets with self closing devices engaged are included in this test standard. NOTE - The use of some windows involves engaging fasteners (e.g. latches, deadbolts) and may be tested in accordance with this standard.

Document History

July 10, 2000
Operating forces - Test method - Part 2: Doors
This standard is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and...
DSF/PREN 12046-2
Operating forces – Test method – Part 2: Doors
This document is for hinged/pivoted and sliding doorsets with engaging fasteners (e.g. latches, deadbolts) for pedestrian use. This document defines the test methods to determine the forces to...
Advertisement