GMW18490

Polyolefin Alloy – Weatherable, 2000 MPa Flexural Modulus, 20% Mineral Filled, High Flow, Low CLTE

inactive
Organization: GMW
Publication Date: 1 February 2022
Status: inactive
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of a nominal 2000 MPa flexural modulus, polyolefin alloy, high flow, low Coefficient of Linear Thermal Expansion (CLTE), pellet form, black colored, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene/Propylene (EP) or Ethylene/Propylene Diene Monomer (EPDM) rubber.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPDM-M20<.

Applicability.

Typical applications include Molded in Color (MIC) rocker moldings.

Remarks.

None.

Document History

March 1, 2022
Polyolefin Alloy – Weatherable, 2000 MPa Flexural Modulus, 20% Mineral Filled, High Flow, Low CLTE
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW18490
February 1, 2022
Polyolefin Alloy – Weatherable, 2000 MPa Flexural Modulus, 20% Mineral Filled, High Flow, Low CLTE
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement