ISO - 6721-12

Plastics — Determination of dynamic mechanical properties — Part 12: Compressive vibration — Nonresonance method

active, Most Current
Organization: ISO
Publication Date: 1 February 2022
Status: active
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

This document describes a compressive vibration, non-resonance method for determining the components of the compressive complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is applicable for measuring dynamic storage moduli of semi-rigid polymers in the range 1 MPa to 1 GPa.

This method is particularly suited to the measurements of dynamic moduli and loss factors of semi-rigid plastics in the shape of a right-angled prism, cylinder or tube and can be conveniently used to study the variation of dynamic properties with temperature and frequency through most of the glass-rubber relaxation region (see ISO 6721-1).

Document History

6721-12
February 1, 2022
Plastics — Determination of dynamic mechanical properties — Part 12: Compressive vibration — Nonresonance method
This document describes a compressive vibration, non-resonance method for determining the components of the compressive complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to...
December 1, 2009
Plastics — Determination of dynamic mechanical properties — Part 12: Compressive vibration — Non-resonance method
This part of ISO 6721 describes a compressive vibration, non-resonance method for determining the components of the compressive complex modulus E* of polymers at frequencies typically in the range...

References

Advertisement