ISO - 15013
Plastics — Extruded sheets of polypropylene (PP) — Requirements and test methods
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or reinforcing materials. This document applies to PP sheet in rolled form. It applies only to thicknesses of 0,5 mm to 40 mm.
Document History
15013
February 1, 2022
Plastics — Extruded sheets of polypropylene (PP) — Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polypropylene homopolymers (PP‑H) and polypropylene copolymers (PP‑B and PP‑R) without fillers or...
October 1, 2007
Plastics — Extruded sheets of polypropylene (PP) — Requirements and test methods
A description is not available for this item.
December 15, 1998
Extruded Sheets of Polypropylene (PP) - Requirements and Test Methods
A description is not available for this item.