DLA - DSCC-VID-V62/03602 REV C

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE TRANSPARENT LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 February 2022
Status: active
Page Count: 10
scope:

Scope.

This drawing documents the general requirements of a high performance 16-bit D type transparent latch with three-state outputs, with an operating temperature range of -40°C to +125°C.

Document History

DSCC-VID-V62/03602 REV C
February 22, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE TRANSPARENT LATCH WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 16-bit D type transparent latch with three-state outputs, with an operating temperature range of -40°C to +125°C.
July 28, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE TRANSPARENT LATCH WITH 3- STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit D type transparent latch with three-state outputs, with an operating temperature range of -40°C to +125°C.
February 4, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE TRANSPARENT LATCH WITH 3- STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-bit D type transparent latch with three-state outputs, with an operating temperature range of -40°C to +125°C.
November 5, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE TRANSPARENT LATCH WITH 3- STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement