ISO - 7507-2

Petroleum and liquid petroleum products — Calibration of vertical cylindrical tanks — Part 2: Optical-reference-line method or electro-optical distance-ranging method

active, Most Current
Organization: ISO
Publication Date: 1 March 2022
Status: active
Page Count: 36
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This document specifies methods for the calibration of tanks above eight metres in diameter with cylindrical courses that are vertical. It provides two methods for determining the volumetric quantity of the liquid contained within a tank at gauged liquid levels.

NOTE For optical-reference-line method, the optical (offset) measurements required to determine the circumferences can be taken internally or externally, provided that insulation is removed if tank is insulated.

The methods are suitable for tilted tanks with up to 3 % deviation from the vertical provided that a correction is applied for the measurement tilt, as described in ISO 7507-1.

These methods are alternatives to other methods such as strapping (ISO 7507-1) and the optical-triangulation method (ISO 7507-3).

Document History

7507-2
March 1, 2022
Petroleum and liquid petroleum products — Calibration of vertical cylindrical tanks — Part 2: Optical-reference-line method or electro-optical distance-ranging method
This document specifies methods for the calibration of tanks above eight metres in diameter with cylindrical courses that are vertical. It provides two methods for determining the volumetric quantity...
June 1, 2005
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 2: Optical-reference-line method
This part of ISO 7507 specifies a method for the calibration of tanks above eight metres in diameter with cylindrical courses that are substantially vertical. It provides a method for determining the...
January 1, 1993
Petroleum and Liquid Petroleum Products - Calibration of Vertical Cylindrical Tanks - Part 2: Optical-Reference-Line Method
A description is not available for this item.

References

Advertisement