CENELEC - EN IEC 63182-3

Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities - Part 3: E-cores

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2022
Status: active
Page Count: 24
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63182 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of E-cores made of metallic magnetic powder, the essential dimensions of coil formers to be used with them as well as the effective parameter values to be used in calculations involving them, and gives guidelines on allowable limits of surface irregularities applicable to E-cores.

This document is a specification useful in the negotiations between magnetic powder core suppliers and users about surface irregularities.

The use of "derived" standards which give more detailed specifications of component parts while still permitting compliance with this document is discussed in Annex A.

Document History

EN IEC 63182-3
February 1, 2022
Magnetic powder cores - Guidelines on dimensions and the limits of surface irregularities - Part 3: E-cores
This part of IEC 63182 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of E-cores made of metallic magnetic powder, the essential dimensions of...

References

Advertisement