IEC - 61169-17

Radio-frequency connectors – Part 17: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with screw coupling – Characteristic impedance 50 ohms (Type TNC)

active, Most Current
Organization: IEC
Publication Date: 1 March 2022
Status: active
Page Count: 54
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series TNC RF coaxial connectors with threaded coupling with a characteristic impedance of 50 Ω.

This document prescribes mating face dimensions for high performance connectors - grade 2, dimensional details of standard test connectors − grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series TNC RF connectors.

This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

The series TNC connectors which are used with all kinds of RF cables and microstrips in microwave transmission systems. The operating frequency is up to 11 GHz.

NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

61169-17
March 1, 2022
Radio-frequency connectors – Part 17: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with screw coupling – Characteristic impedance 50 ohms (Type TNC)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series TNC RF coaxial connectors with threaded...

References

Advertisement