DS/CEN/TR 12471
Screening test for the presence of nickel in articles which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged contact with the skin
| Organization: | DS |
| Publication Date: | 28 February 2022 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Jewellery): | 39.060 |
scope:
This document provides a screening test based upon the use of dimethylglyoxime for detecting the presence of nickel in articles that are inserted into pierced parts of the human body and those that are intended to come into direct and prolonged contact with the skin. This screening test is suitable for manufacturers and importers as a qualitative method for detecting the presence of nickel in articles. NOTE - The reference method for the measurement of nickel release is EN 1811, or for spectacle frames and sunglasses, EN 16128.
Document History