DS/ISO 15527
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods
active, Most Current
| Organization: | DS |
| Publication Date: | 28 February 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.
Document History
DS/ISO 15527
February 28, 2022
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...