AHRI - 1361 SI
Performance Rating of Computer and Data Processing Room Air Conditioners
| Organization: | AHRI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 24 |
scope:
This standard applies to Floor Mounted and Ceiling Mounted Computer and Data Processing Room Air Conditioners as defined in Section 3.
Exclusions.
This standard does not apply to the following:
Rating and testing of individual assemblies, such as condensing units or coils, for separate use.
Unitary air-conditioners and unitary heat pumps as defined in AHRI Standard 210/240 and AHRI Standard 340/360.
Variable refrigerant flow multi-split air conditioners and heat pumps as defined in AHRI Standard 1230.
Single package vertical air conditioners and heat pumps rated using ANSI/AHRI Standard 390.
Packaged terminal air-conditioners and heat pumps rated using AHRI Standard 310/380.
Purpose.
The purpose of this standard is to establish for Computer and Data Processing Room Air Conditioners (CDPR): definitions; classification; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.
Intent.
This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors, users, and regulators.
Review and Amendment.
This standard is subject to review and amendment as technology advances.
Document History