IETF - RFC 9190
EAP-TLS 1.3: Using the Extensible Authentication Protocol with TLS 1.3
| Organization: | IETF |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 31 |
scope:
Abstract
The Extensible Authentication Protocol (EAP), defined in RFC 3748, provides a standard mechanism for support of multiple authentication methods. This document specifies the use of EAP-TLS with TLS 1.3 while remaining backwards compatible with existing implementations of EAP-TLS. TLS 1.3 provides significantly improved security and privacy, and reduced latency when compared to earlier versions of TLS. EAP-TLS with TLS 1.3 (EAP-TLS 1.3) further improves security and privacy by always providing forward secrecy, never disclosing the peer identity, and by mandating use of revocation checking when compared to EAP-TLS with earlier versions of TLS. This document also provides guidance on authentication, authorization, and resumption for EAP-TLS in general (regardless of the underlying TLS version used). This document updates RFC 5216.
Document History