ISO/IEC 15946-5

Information security — Cryptographic techniques based on elliptic curves — Part 5: Elliptic curve generation

active, Most Current
Organization: ISO
Publication Date: 1 February 2022
Status: active
Page Count: 42
ICS Code (IT Security): 35.030
scope:

The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1.

This document defines elliptic curve generation techniques useful for implementing the elliptic curve based mechanisms defined in ISO/IEC 29192-4, ISO/IEC 9796-3, ISO/IEC 11770-3, ISO/IEC 14888-3, ISO/IEC 18033-2 and ISO/IEC 18033-5.

This document is applicable to cryptographic techniques based on elliptic curves defined over finite fields of prime power order (including the special cases of prime order and characteristic two). This document is not applicable to the representation of elements of the underlying finite field (i.e. which basis is used).

Document History

ISO/IEC 15946-5
February 1, 2022
Information security — Cryptographic techniques based on elliptic curves — Part 5: Elliptic curve generation
The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1. This document defines elliptic curve generation techniques useful for...
August 1, 2017
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1. This document defines elliptic curve generation techniques useful for...
December 1, 2012
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 2009
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the elliptic...

References

Advertisement