ISO - 16573-2
Steel — Measurement method for the evaluation of hydrogen embrittlement resistance of high-strength steels — Part 2: Slow strain rate test
| Organization: | ISO |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Other methods of testing of metals): | 77.040.99 |
scope:
This document provides an evaluation method of the resistance of high-strength steels to hydrogen embrittlement (i.e. hydrogen delayed fracture) using slow strain rate test with hydrogen pre-charged specimens. The amount of hydrogen absorbed in the specimens is analysed quantitatively by thermal desorption analysis such as gas chromatography, mass spectrometry and so on. This document includes testing methods for either smooth or notched specimens.
It is applicable to ferritic base steels.
Document History