SNV - SN EN 3830

Aerospace series - Electrical system - Load analysis

active, Most Current
Organization: SNV
Publication Date: 1 February 2022
Status: active
Page Count: 24
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines the method to establish an electrical load analysis which is used to compare the supply capacity of an electrical power generation system with the power demand of the connected electrical utilisation equipment.It shall prove that the power sources are capable of supplying these loads under all electrical power system states and aircraft operating conditions and that specified growth capacity for future requirements is ensured.

Document History

SN EN 3830
February 1, 2022
Aerospace series - Electrical system - Load analysis
This document defines the method to establish an electrical load analysis which is used to compare the supply capacity of an electrical power generation system with the power demand of the connected...

References

Advertisement