CEN/TR 12471

Screening test for the presence of nickel in articles which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged contact with the skin

active, Most Current
Organization: CEN
Publication Date: 1 February 2022
Status: active
Page Count: 16
ICS Code (Jewellery): 39.060
scope:

This document provides a screening test based upon the use of dimethylglyoxime for detecting the presence of nickel in articles that are inserted into pierced parts of the human body and those that are intended to come into direct and prolonged contact with the skin.

This screening test is suitable for manufacturers and importers as a qualitative method for detecting the presence of nickel in articles.

NOTE The reference method for the measurement of nickel release is EN 1811, or for spectacle frames and sunglasses, EN 16128.

Document History

CEN/TR 12471
February 1, 2022
Screening test for the presence of nickel in articles which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged contact with the skin
This document provides a screening test based upon the use of dimethylglyoxime for detecting the presence of nickel in articles that are inserted into pierced parts of the human body and those that...
August 1, 2002
Screening tests for nickel release from alloys and coatings in items that come into direct and prolonged contact with the skin
A description is not available for this item.

References

Advertisement