ETSI - ES 202 740
Speech and multimedia Transmission Quality (STQ); Transmission requirements for wideband VoIP loudspeaking and handsfree terminals from a QoS perspective as perceived by the user
| Organization: | ETSI |
| Publication Date: | 1 March 2022 |
| Status: | inactive |
| Page Count: | 50 |
scope:
The present document provides speech transmission performance requirements for 8 kHz wideband VoIP loudspeaking and hands-free terminals; it addresses all types of IP based terminals, including wireless, softphones and group audio terminals. DECT terminals are covered in ETSI EN 300 175-8 [i.6] and ETSI EN 300 176-2 [i.7].
In contrast to other standards which define minimum performance requirements it is the intention of the present document to specify terminal equipment requirements which enable manufacturers and service providers to enable good quality end-to-end speech performance as perceived by the user.
In addition to basic testing procedures, the present document describes advanced testing procedures taking into account further quality parameters as perceived by the user.
NOTE: The present document does not concern headset terminals.
Document History