DSF/PREN IEC 62769-6-100
Field Device Integration (FDI) – Part 6-100: Technology Mapping – Net
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 specifies the technology mapping for the concepts described in the Field Device 132 Integration (FDI) standard. The technology mapping focuses on implementation regarding the components 133 FDI Client and User Interface Plug-in (UIP) using the Runtime .NET. This runtime is specific only to the 134 WORKSTATION platform as defined in IEC 62769-4.
Document History
DSF/PREN IEC 62769-6-100
Field Device Integration (FDI) – Part 6-100: Technology Mapping – Net
This part of IEC 62769 specifies the technology mapping for the concepts described in the Field Device 132 Integration (FDI) standard. The technology mapping focuses on implementation regarding the...