DS/ISO 23553-1

Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves

active, Most Current
Organization: DS
Publication Date: 28 February 2022
Status: active
Page Count: 54
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This document specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are: -    normally closed; -    used in combustion plants to interrupt the oil flow with or without delay on closing; -    for use with oil types (e.g. middle distillate fuel oil, crude oil, heavy fuel oil or kerosene) without gasoline; NOTE 1    For other oil types (e.g. oil emulsions), additional test methods can be agreed between the manufacturer and the test authority. NOTE 2    Oil types from petroleum refining processes are classified ISO-F-D in ISO 8216-99 and form part of a device having other function(s), such as oil pumps. In this case, the test methods apply to those parts or components of the device forming the automatic and semi-automatic valves, i.e. those parts which are necessary for the closing function. -    for use on burners or in appliances using oil; -    directly or indirectly operated, electrically or by mechanical or hydraulic means; -    fitted with or without closed-position indicator switches. This document covers type testing only.

Document History

DS/ISO 23553-1
February 28, 2022
Safety and control devices for oil burners and oil-burning appliances – Particular requirements – Part 1: Automatic and semi-automatic valves
This document specifies safety, constructional and performance requirements and testing of automatic and semi-automatic valves for oil. It applies to automatic and semi-automatic valves which are:...
Advertisement