DS/ETSI EN 303 363-1 V1.1.1

Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 1: SSR Interrogator

active, Most Current
Organization: DS
Publication Date: 28 February 2022
Status: active
Page Count: 47
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies technical characteristics and methods of measurements for the following equipment used in ground-based ATC Secondary Surveillance Radar systems for civil air navigation. Secondary Surveillance Radar (SSR) with Mode S capabilities which includes mode A/C, transmitting in the 1 030 MHz band with a power not exceeding 4 kW (66 dBm), and receiving in the 1 090 MHz band, used for air traffic control and connected to a rotating antenna. The SSR Interrogator transmits interrogations to aircraft equipped with transponder, receives the corresponding replies, and operates in the frequency bands as indicated in Table 1. Table 1: SSR interrogator service frequency bands Signals Service frequency bands Transmitted signals 1 030 MHz Received signals 1 090 MHz NOTE 1: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in Annex A. NOTE 2: Systems making use of an electronic scanned antenna are not covered by the present document.

Document History

DS/ETSI EN 303 363-1 V1.1.1
February 28, 2022
Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 1: SSR Interrogator
The present document specifies technical characteristics and methods of measurements for the following equipment used in ground-based ATC Secondary Surveillance Radar systems for civil air...
Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 1: SSR Interrogator
The present document specifies technical characteristics and methods of measurements for the following equipment used in ground-based ATC Secondary Surveillance Radar systems for civil air...
Advertisement