DSF/PREN IEC 60794-1-311

Optical fibre cables – Part 1-311: Generic specification – Basic optical cable test procedures – Cable element test methods – Tensile strength and elongation test for cable elements, Method G11A

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property- tensile strength and elongation. This document applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. Throughout the document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc.

Document History

Optical fibre cables – Part 1-311: Generic specification – Basic optical cable test procedures – Cable element test methods – Tensile strength and elongation test for cable elements, method G11A
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property- tensile strength and elongation. This...
DSF/PREN IEC 60794-1-311
Optical fibre cables – Part 1-311: Generic specification – Basic optical cable test procedures – Cable element test methods – Tensile strength and elongation test for cable elements, Method G11A
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property- tensile strength and elongation. This...
Advertisement