DSF/PREN IEC 62769-7

Field Device Integration (FDI) – Part 7: Communication Devices

inactive
Organization: DS
Status: inactive
Page Count: 70
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies the elements implementing communication capabilities c alled Communication Devices. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted in this illustration. The document scope with respect to FDI Packages is limited to Communication Devices. The Communication Server shown in Figure 1 is an example of a specific Communication Device.

Document History

May 25, 2023
Field Device Integration (FDI®) – Part 7: Communication Devices
This part of IEC 62769 specifies the elements implementing communication capabilities c alled Communication Devices. The overall FDI architecture is illustrated in Figure 1. The architectural...
March 23, 2021
Field Device Integration (FDI) – Part 7: Communication devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The...
DSF/PREN IEC 62769-7
Field Device Integration (FDI) – Part 7: Communication Devices
This part of IEC 62769 specifies the elements implementing communication capabilities c alled Communication Devices. The overall FDI architecture is illustrated in Figure 1. The architectural...
Advertisement