NEN-IEC 60898-3

Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 3: Circuit-breakers for DC operation

active
Organization: NEN
Publication Date: 1 April 2019
Status: active
Page Count: 148
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A.

These circuit-breakers are intended for the protection against overcurrents of wiring installations of buildings and similar applications; they are designed for use by uninstructed people and for not being maintained.

They are intended for use in an environment with pollution degree 2.

They are suitable for isolation.

Circuit-breakers in compliance with this document are suitable for use in TN, TT, and, under specific conditions, IT systems.

This document also applies to circuit-breakers having more than one rated current, provided that the means for changing from one discrete rating to another is not accessible in normal service and that the rating cannot be changed without the use of a tool.

This document does not apply to

- circuit-breakers intended to protect motors;

- circuit-breakers, the current setting of which is adjustable by means accessible to the user.

For circuit-breakers having a degree of protection higher than IP20 according to IEC 60529, for use in locations where arduous environmental conditions prevail (e.g. excessive humidity, heat or cold or deposition of dust) and in hazardous locations (e.g. where explosions are liable to occur), special constructions can be required.

For an environment with a higher pollution degree, enclosures giving the appropriate degree of protection are used.

This document does not apply to circuit-breakers for AC operation, which is covered by IEC 60898-1.

This document does not apply to circuit-breakers for AC and DC operation, which is covered by IEC 60898-2.

Circuit breakers according to this document have a high resistance against unwanted tripping, regardless whether caused by in-rush currents through loading of electronic loads or by switching operations in the circuit.

NOTE Circuit-breakers within the scope of this document can also be used for protection against electric shock in case of a fault, depending on their tripping characteristics and on the characteristics of the installation. The criterion of application for such purposes is dealt with by installation rules.

This document contains all requirements necessary to ensure compliance with the operational characteristics required for these devices by type tests.

It also contains the details relative to test requirements and methods of testing necessary to ensure reproducibility of test results.

Guidance on the coordination, under short-circuit conditions, between a circuit-breaker and another short-circuit protective device (SCPD) is given in Annex C.

Routine tests intended to reveal, as far as safety is concerned, unacceptable variations in material or manufacture are given in Annex G.

Document History

March 1, 2022
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 3: Circuit-breakers for DC operation
A description is not available for this item.
NEN-IEC 60898-3
April 1, 2019
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 3: Circuit-breakers for DC operation
This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A....

References

Advertisement