AENOR - UNE 21027-7/2M

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C

inactive, Most Current
Organization: AENOR
Publication Date: 30 April 2004
Status: inactive
Page Count: 7
ICS Code (Cables): 29.060.20

Document History

UNE 21027-7/2M
April 30, 2004
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of 110 °C
A description is not available for this item.
May 12, 1999
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. PART 7: CABLES WITH INCREASED HEAT RESISTANCE FOR INTERNAL WIRING FOR A CONDUCTOR TEMPERATURE OF 110 ºC.
A description is not available for this item.
April 12, 1996
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUNDING 450/750 V. PART 7: CABLES WITH INCREASED HEAT RESISTANCE FOR INTERNAL WIRING FOR A CONDUCTOR TEMPERATURE OF 110 ºC.
A description is not available for this item.
Advertisement