CEN - PREN 2942
Aerospace series - Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
pending
| Organization: | CEN |
| Publication Date: | 1 February 2022 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
scope:
This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications.
The maximum test temperature is 550 °C.
Document History
PREN 2942
February 1, 2022
Aerospace series - Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated
This document specifies the characteristics of self-locking inserts, helical coil tanged insertion drives, MJ screw threads in NI-PH2801 and silver plated inserts for aerospace applications.
The...
May 1, 1998
Aerospace Series - Inserts, Screw Thread, Helical Coil, Self-Locking, in Heat Resisting Nickel Base Alloy NI-PH2801 (Inconel X750), Silver Plated
A description is not available for this item.