IEC - 61196-11-1
Coaxial communication cables – Part 11-1: Blank detail specification for semi-rigid cables with polyethylene (PE) dielectric
| Organization: | IEC |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-11. It specifies the layout and style for detail specifications for semi-rigid coaxial communication cables with polyethylene (PE) dielectric. Semi-rigid coaxial communication cables with polyethylene (PE) dielectric are widely used in the interconnection between wireless communication equipment and antenna, as well as RF and microwave electronic equipment, broadcast television, microwave relay, navigation, etc.
This part of IEC 61196 is used in conjunction with IEC 61196-1 and IEC 61196-11, which determines the layout and style for detail specifications, based on the blank detail specification. It is prepared by a national organization, a manufacturer, or a user.
Document History